Status: | Active |
---|---|
Series: | MAX19713 |
RoHS: | Unknown |
Dual 10-Bit, 45Msps Rx ADC and Dual 10-Bit, 45Msps Tx DAC |
Ultra-Low Power 91.8mW at fCLK = 45MHz, FD Mode 79.2mW at fCLK = 45MHz, Slow Rx Mode 49.5mW at fCLK = 45MHz, Slow Tx Mode Low-Current Standby and Shutdown Modes |
91.8mW at fCLK = 45MHz, FD Mode |
79.2mW at fCLK = 45MHz, Slow Rx Mode |
49.5mW at fCLK = 45MHz, Slow Tx Mode |
Low-Current Standby and Shutdown Modes |
Programmable Tx DAC Common-Mode DC Level and I/Q Offset Trim |
Excellent Dynamic Performance SNR = 54.1dB at fIN = 5.5MHz (Rx ADC) SFDR = 70.3dBc at fOUT = 2.2MHz (Tx DAC) |
SNR = 54.1dB at fIN = 5.5MHz (Rx ADC) |
SFDR = 70.3dBc at fOUT = 2.2MHz (Tx DAC) |
Three 12-Bit, 1µs Aux-DACs |
10-Bit, 333ksps Aux-ADC with 4:1 Input Mux and Data Averaging |
Excellent Gain/Phase Match ±0.03° Phase, ±0.02dB Gain (Rx ADC) at fIN = 5.5MHz |
±0.03° Phase, ±0.02dB Gain (Rx ADC) at fIN = 5.5MHz |
Multiplexed Parallel Digital I/O |
Serial-Interface Control |
Versatile Power-Control Circuits Shutdown, Standby, Idle, Tx/Rx Disable |
Shutdown, Standby, Idle, Tx/Rx Disable |
Miniature 56-Pin TQFN Package (7mm x 7mm x 0.8mm) |
# Input Channels (ADC) | 2 |
---|---|
Conversion Speed (Msps) (ADC) | 45 |
SNR (dB) (@ fIN) | 54.1 @ 5.5MHz |
Resolution (bits) (DAC) | 10 |
Output Chan. (DAC) | 2 |
Speed (Msps) (DAC) | 45 |
SFDR (dBc) (@ fOUT) | 70.3 @ 2.2MHz |
THD (dBc) (@ fOUT) | -68.1 @ 2.2MHz |
Noise Spectral Density (dBFS/Hz) (@ fOUT) | -129 @ 2.2MHz |
VSUPPLY (V) | 1.82.7 to 3.3 |
Package/Pins | TQFN/56 |
BudgetaryPrice (See Notes) | 12.74 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Analogue Front End Device |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.3V |
IC Package Type | TQFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
10-Bit, 45Msps, Full-Duplex, A | Analog Devices |
Afe, 4Ch, 10Bit, 3 Wire/Serial/Spi, 3.3V | Newark Electronics |
AFE, 4CH, 10BIT, 3 WIRE/SERIAL/SPI, 3.3V | element14 |
Where can I find additional details, specifications and documents for a MAX19713ETN+ ?
Additional datasheets, footprints and schematics for MAX19713ETN+ are listed on our Part Details page. You can also find images and similar parts to MAX19713ETN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX19713ETN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX19713ETN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX19713ETN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX19713ETN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX19713ETN+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX19713ETN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX19713ETN+ often in real-time on the comparison pages.
What if I can't find stock of MAX19713ETN+ ?
You can fill out our help required form which you can use to request a quote for MAX19713ETN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.