Status: | Active |
---|---|
Series: | MAX1969 |
RoHS: | Unknown |
High Accuracy and Adjustability Improves System Performance by Optimizing TEC Operation Direct Current Control Prevents TEC Current Surges Ripple Cancellation for Low Noise No Dead-Zone or Hunting at Low-Output Current 1% Accurate Voltage Reference Adjustable TEC Voltage Limit Separately Adjustable Heating and Cooling Current Limits ITEC Output Provides Proportional Voltage to TEC Current for Monitoring |
Direct Current Control Prevents TEC Current Surges |
Ripple Cancellation for Low Noise |
No Dead-Zone or Hunting at Low-Output Current |
1% Accurate Voltage Reference |
Adjustable TEC Voltage Limit |
Separately Adjustable Heating and Cooling Current Limits |
ITEC Output Provides Proportional Voltage to TEC Current for Monitoring |
High-Efficiency Switch-Mode Design On-Chip Power MOSFETs Improve Efficiency While Reducing External Components 500kHz/1MHz Switching Frequency |
On-Chip Power MOSFETs Improve Efficiency While Reducing External Components |
500kHz/1MHz Switching Frequency |
Choose from ±3A Output Current (MAX1968) or 6A Output Current (MAX1969) |
Thermally Enhanced TSSOP-EP Package Minimizes Operating Junction Temperature |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 5.5 |
# Step-Down Outputs | 1 |
# Inverting Outputs | 1 |
VOUT (V) (min) | -4.3 |
VOUT (V) (max) | 4.3 |
Package/Pins | TSSOP/28 |
BudgetaryPrice (See Notes) | 20.55 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Laser Driver Type | Thermoelectric Cooler |
---|---|
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Thermoelectric Cooler Controller, 85Degc | Newark Electronics |
THERMOELECTRIC COOLER CONTROLLER, 85DEGC | element14 |
Power Drivers for Peltier TEC | Analog Devices |
Where can I find additional details, specifications and documents for a MAX1969EUI+ ?
Additional datasheets, footprints and schematics for MAX1969EUI+ are listed on our Part Details page. You can also find images and similar parts to MAX1969EUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1969EUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1969EUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1969EUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1969EUI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1969EUI+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX1969EUI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1969EUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1969EUI+ ?
You can fill out our help required form which you can use to request a quote for MAX1969EUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.