Status: | Active |
---|---|
Series: | MAX1967 |
RoHS: | Unknown |
Cost-Optimized Design |
No Schottky Diode or Current-Sense Resistor Required |
>95% Efficiency |
Low-Cost External Components |
All N-Channel FET Design |
2.7V to 5.5V Input Range (MAX1966) |
2.7V to 28V Input Range (MAX1967) |
0.8V Feedback for Low-Voltage Outputs |
100kHz Switching Frequency Accommodates Low-Cost Components |
Thermal Shutdown |
Output Current-Limit and Short-Circuit Protection |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 28 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 4.5 |
IOUT1 (A) (max) | 5 |
Switch Type | External |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 100 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.97 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.9V |
---|---|
Supply Voltage Max | 28V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 95% |
Controller IC Case Style | µMAX |
No. of Pins | 10Pins |
Switching Frequency | 102kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost Voltage-Mode PWM Step | Analog Devices |
Dc/Dc Ctrl, Buck, 102Khz, Umax-10 | Newark Electronics |
DC/DC CTRL, BUCK, 102KHZ, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX1967EUB+ ?
Additional datasheets, footprints and schematics for MAX1967EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX1967EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1967EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1967EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1967EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1967EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1967EUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1967EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1967EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX1967EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX1967EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.