MAX195BEWE+ Single Channel A/D Converters by Analog Devices

Status: Production
Series: MAX195
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX195 is a 16-bit successive-approximation analog-to-digital converter (ADC) that combines high speed, high accuracy, low power consumption, and a 10µA shutdown mode. Internal calibration circuitry corrects linearity and offset errors to maintain the full rated performance over the operating temperature range without external adjustments. The capacitive-DAC architecture provides an inherent 85ksps track/hold function.The MAX195, with an external reference (up to +5V), offers a unipolar (0V to VREF) or bipolar (-VREF to VREF) pin-selectable input range. Separate analog and digital suppliesminimize digital-noise coupling.The chip select (CS) input controls the three-state serial-data output. The output can be read either during conversion as the bits are determined, or following conversion at up to 5Mbps using the serial clock (SCLK). The end-of-conversion (EOC) output can be used to interrupt a processor, or can be connected directly to the convert input (CONV) for continuous, full-speed conversions.The MAX195 is available in 16-pin DIP, wide SO, and ceramic sidebraze packages.

Where to Buy

Prices starting from US$19.95

Distributor Stock
Logo for Farnell
Farnell
from US$19.95
No stock
Buy Now
Logo for element14
element14
from US$80.68
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

MAX195BEWE+ Data & Signal Conversion by Analog Devices

ADC 1-CH SAR 16BIT 85KSPS WSOIC-16

Status: Unknown
Series: Single 16-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resolution (Bits) 16bit
Sampling Rate 85kSPS
Input Channel Type Single Ended
Data Interface SPI
Supply Voltage Type Dual (+/-)
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
ADC / DAC Case Style WSOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Single 16-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

IC, 16BIT ADC, 85KSPS, 16SOIC | Farnell
Adc, 1-Ch, Sar, 16Bit, 85Ksps, Wsoic-16 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX195BEWE+?

Additional datasheets, footprints and schematics for MAX195BEWE+ are listed on our Part Details page. You can also find images and similar parts to MAX195BEWE+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX195BEWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX195BEWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX195BEWE+ fall under?

The MAX195BEWE+ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to MAX195BEWE+ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX195BEWE+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX195BEWE+ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for MAX195BEWE+ have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX195BEWE+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX195BEWE+ often in real-time on the comparison pages.

What if I can't find stock of MAX195BEWE+?

You can fill out our help required form which you can use to request a quote for MAX195BEWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay