Status: | Active |
---|---|
Series: | MAX1951 |
RoHS: | Unknown |
Compact 0.385in² Circuit Footprint |
10µF Ceramic Input and Output Capacitors, 2µH Inductor for 1.5A Output |
Efficiency Up to 94% |
1% Output Accuracy Over Load, Line, and Temperature (MAX1951, Up to 1.5A) |
Guaranteed 2A Output Current |
Operate from 2.6V to 5.5V Supply |
Adjustable Output from 0.8V to VIN (MAX1951) |
Preset Output of 1.8V (1.5% Accuracy) (MAX1952) |
Internal Digital Soft-Soft |
Short-Circuit and Thermal-Overload Protection |
VIN (V) (min) | 2.6 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 5 |
IOUT1 (A) (max) | 2 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 800mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1MHz, All-Ceramic, 2.6V to 5.5 | Analog Devices |
Conv DC-DC Single Step Down 2.6V to 5.5V 8-Pin SOIC N T/R | Avnet Asia |
DC/DC CONV, SYNC BUCK, 1MHZ, NSOIC-8 | Farnell |
Dc/Dc Conv, Sync Buck, 1Mhz, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1951ESA+T ?
Additional datasheets, footprints and schematics for MAX1951ESA+T are listed on our Part Details page. You can also find images and similar parts to MAX1951ESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1951ESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1951ESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1951ESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1951ESA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1951ESA+T have stock available?
Authorised distributors including Analog Devices, Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for MAX1951ESA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1951ESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX1951ESA+T ?
You can fill out our help required form which you can use to request a quote for MAX1951ESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.