Status: | Active |
---|---|
Series: | MAX1951 |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.60
|
191
in stock
|
Buy Now | |
Analog Devices
from US$3.64
|
1,645
in stock
|
Buy Now | |
Newark Electronics
from US$4.34
|
191
in stock
|
Buy Now | |
element14
from US$3.83
|
191
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
136
in stock
|
Buy Now | |
CoreStaff
from US$2.26
|
14
in stock
|
Buy Now | |
Schukat Electronic
from US$2.32
|
10
in stock
|
Buy Now |
Compact 0.385in² Circuit Footprint |
10µF Ceramic Input and Output Capacitors, 2µH Inductor for 1.5A Output |
Efficiency Up to 94% |
1% Output Accuracy Over Load, Line, and Temperature (MAX1951, Up to 1.5A) |
Guaranteed 2A Output Current |
Operate from 2.6V to 5.5V Supply |
Adjustable Output from 0.8V to VIN (MAX1951) |
Preset Output of 1.8V (1.5% Accuracy) (MAX1952) |
Internal Digital Soft-Soft |
Short-Circuit and Thermal-Overload Protection |
VIN (V) (min) | 2.6 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 5 |
IOUT1 (A) (max) | 2 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 800mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 1% |
Adjustable Output Voltage Max | 5V |
Adjustable Output Voltage Min | 0.8V |
Base Number | 1951 |
Frequency | 1MHz |
IC Temperature Range | Extended |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +80°C |
Output Current Max | 2A |
Output Voltage | 5.5V |
Primary Input Voltage | 3.3V |
Supply Voltage Min | 2.6V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | DC-to-DC Step Down Switching |
1MHz, All-Ceramic, 2.6V to 5.5 | Analog Devices |
Reg, Pwm Step Down Dc-Dc, Smd, 1951 | Newark Electronics |
REG, PWM STEP DOWN DC-DC, SMD, 1951 | element14 |
Buck Switch. Reg Adj 2A 2,6-5,5Vi SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX1951ESA+ ?
Additional datasheets, footprints and schematics for MAX1951ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX1951ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1951ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1951ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1951ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1951ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1951ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX1951ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1951ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1951ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX1951ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.