Status: | Active |
---|---|
Series: | MAX19517 |
RoHS: | Unknown |
Very-Low-Power Operation (74mW/Channel at 130Msps) |
1.8V or 2.5V to 3.3V Analog Supply |
Excellent Dynamic Performance 59.8dBFS SNR at 70MHz 82dBc SFDR at 70MHz |
59.8dBFS SNR at 70MHz |
82dBc SFDR at 70MHz |
User-Programmable Adjustments and Feature Selection through an SPI™ Interface |
Selectable Data Bus (Dual CMOS or Single Multiplexed CMOS) |
DCLK Output and Programmable Data Output Timing Simplifies High-Speed Digital Interface |
Very Wide Input Common-Mode Voltage Range (0.4V to 1.4V) |
Very High Analog Input Bandwidth (> 850MHz) |
Single-Ended or Differential Analog Inputs |
Single-Ended or Differential Clock Input |
Divide-by-One (DIV1), Divide-by-Two (DIV2), and Divide-by-Four (DIV4) Clock Modes |
Two's Complement, Gray Code, and Offset Binary Output Data Format |
Out-of-Range Indicator (DOR) |
CMOS Output Internal Termination Options (Programmable) |
Reversible Bit Order (Programmable) |
Data Output Test Patterns |
Small 7mm x 7mm 48-Pin Thin QFN Package with Exposed Pad |
Resolution (bits) | 10 |
---|---|
# Input Channels | 2 |
Sample Rate (Msps) (max) | 130 |
Data Bus Interface | Selectable Dual/Mux'd CMOS |
AC Specs (MHz) (@ fIN) | 70 |
SFDR (dBc) (min) | 82 |
SINAD (dB) | 59.4 |
SNR (dB) | 59.8 |
THD (dB) | -78 |
DNL (±LSB) | 0.2 |
INL (±LSB) | 0.25 |
Package/Pins | TQFN/48 |
BudgetaryPrice (See Notes) | 21.84 |
Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 130MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | 3 Wire Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.5V |
ADC / DAC Case Style | TQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 19517 |
IC Case Style | TQFN |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 82mA |
Supply Voltage Range | 1.7V to 1.9V 1.7V to 3.5V 2.3V to 3.5V |
Supply Voltage Range - Analogue | 1.7V to 3.5V |
Supply Voltage Range - Digital | 1.7V to 3.5V |
Termination Type | Surface Mount Device |
Dual-Channel, 10-Bit, 130Msps | Analog Devices |
Ic, 10Bit Adc, 100Msps, Dual, 48Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX19517ETM+ ?
Additional datasheets, footprints and schematics for MAX19517ETM+ are listed on our Part Details page. You can also find images and similar parts to MAX19517ETM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX19517ETM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX19517ETM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX19517ETM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX19517ETM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX19517ETM+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX19517ETM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX19517ETM+ often in real-time on the comparison pages.
What if I can't find stock of MAX19517ETM+ ?
You can fill out our help required form which you can use to request a quote for MAX19517ETM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.