Status: | Active |
---|---|
Series: | MAX19516 |
RoHS: | Unknown |
Very-Low-Power Operation (57mW/Channel at 100Msps) |
1.8V or 2.5V to 3.3V Analog Supply |
Excellent Dynamic Performance 60dBFS SNR at 70MHz 82dBc SFDR at 70MHz |
60dBFS SNR at 70MHz |
82dBc SFDR at 70MHz |
User-Programmable Adjustments and Feature Selection through an SPI™ Interface |
Selectable Data Bus (Dual CMOS or Single Multiplexed CMOS) |
DCLK Output and Programmable Data Output Timing Simplifies High-Speed Digital Interface |
Very Wide Input Common-Mode Voltage Range (0.4V to 1.4V) |
Very High Analog Input Bandwidth (> 850MHz) |
Single-Ended or Differential Analog Inputs |
Single-Ended or Differential Clock Input |
Divide-by-One (DIV1), Divide-by-Two (DIV2), and Divide-by-Four (DIV4) Clock Modes |
Two's Complement, Gray Code, and Offset Binary Output Data Format |
Out-of-Range Indicator (DOR) |
CMOS Output Internal Termination Options (Programmable) |
Reversible Bit Order (Programmable) |
Data Output Test Patterns |
Small 7mm x 7mm 48-Pin Thin QFN Package with Exposed Pad |
Resolution (bits) | 10 |
---|---|
# Input Channels | 2 |
Sample Rate (Msps) (max) | 100 |
Data Bus Interface | Selectable Dual/Mux'd CMOS |
AC Specs (MHz) (@ fIN) | 70 |
SFDR (dBc) (min) | 83 |
SINAD (dB) | 59.5 |
SNR (dB) | 60 |
THD (dB) | -79 |
DNL (±LSB) | 0.2 |
INL (±LSB) | 0.25 |
Package/Pins | TQFN/48 |
BudgetaryPrice (See Notes) | 14.54 |
Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 100MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.5V |
ADC / DAC Case Style | TQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adc, 2-Ch, Pipelined, 10Bit, Tqfn-48 | Newark Electronics |
IC, 10BIT ADC, 100MSPS, DUAL, 48QFN | element14 |
Where can I find additional details, specifications and documents for a MAX19516ETM+ ?
Additional datasheets, footprints and schematics for MAX19516ETM+ are listed on our Part Details page. You can also find images and similar parts to MAX19516ETM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX19516ETM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX19516ETM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX19516ETM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX19516ETM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX19516ETM+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX19516ETM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX19516ETM+ often in real-time on the comparison pages.
What if I can't find stock of MAX19516ETM+ ?
You can fill out our help required form which you can use to request a quote for MAX19516ETM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.