Status: | Production |
---|---|
Series: | MAX194 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | Single 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 85kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ADC, 1-CH, SAR, 14BIT, 85KSPS, WSOIC-16 | Farnell |
Adc, 1-Ch, Sar, 14Bit, 85Ksps, Wsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX194BCWE+?
Additional datasheets, footprints and schematics for MAX194BCWE+ are listed on our Part Details page. You can also find images and similar parts to MAX194BCWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX194BCWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX194BCWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX194BCWE+ fall under?
The MAX194BCWE+ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to MAX194BCWE+ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX194BCWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX194BCWE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX194BCWE+ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAX194BCWE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX194BCWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX194BCWE+?
You can fill out our help required form which you can use to request a quote for MAX194BCWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.