Status: | Active |
---|---|
Series: | MAX1945R, MAX1945S |
RoHS: | Unknown |
6A PWM Step-Down Regulator with 95% Efficiency |
1MHz/500kHz Switching for Small External Components |
0.76in² Complete 6A Regulator Footprint |
External Components' Height <3mm |
±1% Output Accuracy over Load and Line |
Operate from 2.6V to 5.5V Supply |
Operate from 2.5V Input with VCC at 3.3V/5V |
Preset Output Voltage of 1.8V or 2.5V |
Adjustable Output from 0.8V to 85% of Input |
Voltage Margining: ±4% (MAX1945R) or ±9% (MAX1945S) |
Synchronize to External Clock |
SYNCOUT Provides 180-Degree Out-of-Phase Clock Output |
All-Ceramic or Electrolytic Capacitor Designs |
VIN (V) (min) | 2.6 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 4.5 |
IOUT1 (A) (max) | 6 |
Switch Type | Internal |
Preset VOUT (V) | 1.82.5 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 500 |
Package/Pins | TSSOP/28 |
BudgetaryPrice (See Notes) | 4.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 28Pins |
Output Current | 6A |
Output Voltage Min | 1.8V |
Output Voltage Max | 2.5V |
Switching Frequency | 500kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1MHz, 1 Accurate, 6A Internal | Analog Devices |
DC/DC CONV, SYNC BUCK, 500KHZ, TSSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a MAX1945REUI+ ?
Additional datasheets, footprints and schematics for MAX1945REUI+ are listed on our Part Details page. You can also find images and similar parts to MAX1945REUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1945REUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1945REUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1945REUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1945REUI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1945REUI+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX1945REUI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1945REUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1945REUI+ ?
You can fill out our help required form which you can use to request a quote for MAX1945REUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.