MAX192BEAP+ by Analog Devices

Low-Power, 8-Channel, Serial 10-Bit ADC


The MAX192 is a low-cost, 10-bit data-acquisition system that combines an 8-channel multiplexer, high-bandwidth track/hold, and serial interface with high conversion speed and ultra-low power consumption. The device operates with a single +5V supply. The analog inputs are software configurable for single-ended and differential (unipolar/bipolar) operation. The 4-wire serial interface connects directly to SPI™, QSPI™, and MICROWIRE™ devices, without using external logic. A serial strobe output allows direct connection to TMS320 family digital signal processors. The MAX192 uses either the internal clock or an external serial-interface clock to perform successive approximation A/D conversions. The serial interface can operate beyond 4MHz when the internal clock is used. The MAX192 has an internal 4.096V reference with a drift of ±30ppm typical. A reference-buffer amplifier simplifies gain trim and two sub-LSBs reduce quantization errors. The MAX192 provides a hardwired active-low SHDN pin and two software-selectable power-down modes. Accessing the serial interface automatically powers up the device, and the quick turn-on time allows the MAX192 to be shut down between conversions. By powering down between conversions, supply current can be cut to under 10µA at reduced sampling rates. The MAX192 is available in 20-pin DIP and SO packages, and in a shrink-small-outline package (SSOP) that occupies 30% less area than an 8-pin DIP. The data format provides hardware and software compatibility with the MAX186/MAX188. For anti-aliasing filters, consult the data sheets for the MAX291-MAX297.

Where to Buy

Prices starting from US$8.74

Distributor Stock
Logo for Farnell
Farnell
from US$8.74
246
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.25
246
in stock
Buy Now
Logo for element14
element14
from US$11.77
246
in stock
Buy Now

Features

8-Channel Single-Ended or 4-Channel Differential Inputs
Single +5V Operation
Low Power: 1.5mA (operating) 2µA (power-down)
1.5mA (operating)
2µA (power-down)
Internal Track/Hold, 133kHz Sampling Rate
Internal 4.096V Reference
4-Wire Serial Interface is Compatible with SPI, QSPI, MICROWIRE, and TMS320
20-Pin DIP, SO, SSOP Packages
Pin-Compatible 12-Bit Upgrade (MAX186/MAX188)

Specifications

Resolution (bits) (ADC) 10
# Input Channels 8
Conv. Rate (ksps) (max) 133
Data Bus SPI
ADC Architecture SAR
Diff/S.E. Input Both
Internal VREF (V) (nominal) 4.096
External VREF (V) (min) 2.5
External VREF (V) (max) 5
Unipolar VIN (V) (max) 4.096
Bipolar VIN (±V) (max) 2.048
INL (±LSB) 0.5
Package/Pins PDIP/20SOIC (W)/20SSOP/20
BudgetaryPrice (See Notes) 4.81


MAX192BEAP+ Data & Signal Conversion by Analog Devices

ADC 8-CH SAR 10BIT 133KSPS SSOP-20

Status: Unknown
Series: Octal 10-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resolution (Bits) 10bit
Sampling Rate 133kSPS
Input Channel Type Differential Single Ended
Data Interface SPI
Supply Voltage Type Single
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
ADC / DAC Case Style SSOP
No. of Pins 20Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Octal 10-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Adc, 8-Ch, Sar, 10Bit, 133Ksps, Ssop-20 | Newark Electronics
ADC, 8-CH, SAR, 10BIT, 133KSPS, SSOP-20 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX192BEAP+ ?

Additional datasheets, footprints and schematics for MAX192BEAP+ are listed on our Part Details page. You can also find images and similar parts to MAX192BEAP+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX192BEAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX192BEAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX192BEAP+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX192BEAP+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX192BEAP+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX192BEAP+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX192BEAP+ often in real-time on the comparison pages.

What if I can't find stock of MAX192BEAP+ ?

You can fill out our help required form which you can use to request a quote for MAX192BEAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay