Status: | Active |
---|---|
Series: | MAX191 |
RoHS: | Unknown |
12-Bit Resolution, 1/2 LSB Linearity |
+5V or ±5V Operation |
Built-In Track/Hold |
Internal Reference with Adjustment Capability |
Low Power: 3mA Operating Mode 20µA Power-Down Mode |
3mA Operating Mode |
20µA Power-Down Mode |
100ksps Tested Sampling Rate |
Serial and 8-Bit Parallel µP Interface |
24-Pin Narrow DIP and Wide SO Packages |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 100 |
Data Bus | µP/8SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Diff. Only |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 2.5 |
External VREF (V) (max) | 5 |
Unipolar VIN (V) (max) | 4.096 |
INL (±LSB) | 1 |
Package/Pins | PDIP/24SOIC (W)/24 |
BudgetaryPrice (See Notes) | 13.95 |
Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 100kSPS |
Input Channel Type | Differential |
Data Interface | Parallel SPI |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, 12-Bit Sampling ADC | Analog Devices |
MAX191BCWG+,A to D Converters - ADC | RS |
Adc, 1-Ch, Sar, 12Bit, 100Ksps, Wsoic-24 | Newark Electronics |
ADC, 1-CH, SAR, 12BIT, 100KSPS, WSOIC-24 | element14 |
Where can I find additional details, specifications and documents for a MAX191BCWG+ ?
Additional datasheets, footprints and schematics for MAX191BCWG+ are listed on our Part Details page. You can also find images and similar parts to MAX191BCWG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX191BCWG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX191BCWG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX191BCWG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX191BCWG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX191BCWG+ have stock available?
Authorised distributors including Analog Devices, RS, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for MAX191BCWG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX191BCWG+ often in real-time on the comparison pages.
What if I can't find stock of MAX191BCWG+ ?
You can fill out our help required form which you can use to request a quote for MAX191BCWG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.