Status: | Active |
---|---|
Series: | MAX1910 |
RoHS: | Unknown |
High-Efficiency 1.5x/2x Charge Pumps |
Low Input Ripple with 750kHz Operation |
200mV Current-Sense Threshold Reduces Power Loss |
Current- or Voltage-Regulated Charge Pump |
Up to 120mA Output Current |
No Inductors Required |
Small Ceramic Capacitors |
Regulated ±5% LED Current |
Load Disconnected in Shutdown |
1µA Shutdown Current |
Small 10-Pin µMAX Package |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.3 |
Max. No. of LEDs | 5 |
# LED Channels | 1 |
Regulation Topology | Charge Pump |
Battery Input | 1-Cell Li+ |
LED Configuration | Parallel |
ILED per Channel (A) (max) | 0.12 |
Dimming Control | Analog |
POUT (W) | 0.5 |
ICC (mA) (max) | 2.5 |
LED String Volt. (V) (max) | 5 |
Switching Frequency (kHz) | 750 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.23 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
No. of Outputs | 1Outputs |
Output Current | 120mA |
Output Voltage | 5V |
Driver Case Style | µMAX |
No. of Pins | 10Pins |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.3V |
Switching Frequency | 750kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1.5x/2x High-Efficiency White | Analog Devices |
Led Charge Pump, 750Khz, Umax-10 | Newark Electronics |
LED CHARGE PUMP, 750KHZ, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX1910EUB+ ?
Additional datasheets, footprints and schematics for MAX1910EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX1910EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1910EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1910EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1910EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1910EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1910EUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1910EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1910EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX1910EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX1910EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.