Status: | Active |
---|---|
Series: | MAX1909 |
RoHS: | Unknown |
Precise Measurement Improves Safety and Performance ±0.5% Accurate Charge Voltage (0°C to +85°C) ±3% Accurate Input Current Limiting ±5% Accurate Charge Current Analog Inputs Control Charge Current and Charge Voltage |
±0.5% Accurate Charge Voltage (0°C to +85°C) |
±3% Accurate Input Current Limiting |
±5% Accurate Charge Current |
Analog Inputs Control Charge Current and Charge Voltage |
Charge Any Battery Chemistry: Li+, NiCd, NiMH, Lead Acid, etc. Up to 17.65V (max) Battery Voltage Maximum 28V Input Voltage Programmable Charge Current > 4A |
Up to 17.65V (max) Battery Voltage |
Maximum 28V Input Voltage |
Programmable Charge Current > 4A |
Intelligent AC Adapter Interface Makes Design Easier Automatic System Power/Source Selection Analog Monitoring of Current Drawn from AC Input Source Digital Output Indicates AC Adapter Presence |
Automatic System Power/Source Selection |
Analog Monitoring of Current Drawn from AC Input Source |
Digital Output Indicates AC Adapter Presence |
Greater than 95% Efficiency Extends Battery Life |
Charging VIN (V) (max) | 28 |
---|---|
Max. ICHG (A) | 5 |
Cell Chemistry | Lead AcidLi-IonLi-PolymerNiCdNiMHUniversal |
# NiMH/ NiCd Cells | 45678910 |
# Lithium Ion Cells | 34 |
Protected VIN (V) (max) | 28 |
Charger (V) | 0 to 17.6 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 3.36 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Universal |
---|---|
Input Voltage | 28V |
Battery Charge Voltage | 19V |
Charge Current Max | 5A |
Battery IC Case Style | TQFN |
No. of Pins | 28Pins |
No. of Series Cells | 4 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 1909 |
Battery Management Function | Charge Controller |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Min | 8V |
Termination Type | Surface Mount Device |
Multichemistry Battery Charger | Analog Devices |
Where can I find additional details, specifications and documents for a MAX1909ETI+ ?
Additional datasheets, footprints and schematics for MAX1909ETI+ are listed on our Part Details page. You can also find images and similar parts to MAX1909ETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1909ETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1909ETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1909ETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1909ETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1909ETI+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX1909ETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1909ETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1909ETI+ ?
You can fill out our help required form which you can use to request a quote for MAX1909ETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.