Status: | Active |
---|---|
Series: | MAX1908 |
RoHS: | Unknown |
±0.5% Output Voltage Accuracy Using Internal Reference (±0.4% for MAX8765A, 2-/3-Cell Only) |
±4% Accurate Input Current Limiting |
±5% Accurate Charge Current |
Analog Inputs Control Charge Current and Charge Voltage |
Outputs for Monitoring Current Drawn from AC Adapter Charging Current AC Adapter Presence |
Current Drawn from AC Adapter |
Charging Current |
AC Adapter Presence |
Up to 17.6V Battery-Voltage Set Point |
Maximum 28V Input Voltage |
> 95% Efficiency |
Shutdown Control Input |
Charge Any Battery Chemistry Li+, NiCd, NiMH, Lead Acid, etc. |
Li+, NiCd, NiMH, Lead Acid, etc. |
Charging VIN (V) (max) | 28 |
---|---|
Max. ICHG (A) | 5 |
Cell Chemistry | Lead AcidLi-IonLi-PolymerNiCdNiMHUniversal |
# NiMH/ NiCd Cells | 2345678910 |
# Lithium Ion Cells | 234 |
Protected VIN (V) (max) | 28 |
Charger (V) | 0 to 17.6 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 3.94 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Input Voltage | 28V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 5A |
Battery IC Case Style | TQFN |
No. of Pins | 28Pins |
No. of Series Cells | 4 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost Multichemistry Batter | Analog Devices |
IC, BATT CHARGER, LI-ION, 28TQFN | Farnell |
Battery Charger, Li-Ion, 5A, Tqfn-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1908ETI+ ?
Additional datasheets, footprints and schematics for MAX1908ETI+ are listed on our Part Details page. You can also find images and similar parts to MAX1908ETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1908ETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1908ETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1908ETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1908ETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1908ETI+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1908ETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1908ETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1908ETI+ ?
You can fill out our help required form which you can use to request a quote for MAX1908ETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.