No distributors results available
View Full Pricing & Stock Comparison>90% Efficiency |
Adjustable Output Up to 13V |
Guaranteed 12V/120mA Output from 5V Input |
2.6V to 5.5V Input Range |
LT1613 Pin Compatible |
0.01µA Shutdown Current |
Programmable Soft-Start |
Space-Saving 6-Pin SOT23 Package |
VIN (V) (min) | 2.6 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2.6 |
VOUT1 (V) (max) | 13 |
IOUT1 (A) (max) | 0.5 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
IQ (mA) (typ) | 0.2 |
Shutdown Mode Supply Current (µA) (typ) | 0.01 |
Shutdown Mode Supply Current (µA) (max) | 0.5 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1400 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.56 |
Where can I find additional details, specifications and documents for a MAX1896EUT+ ?
Additional datasheets, footprints and schematics for MAX1896EUT+ are listed on our Part Details page. You can also find images and similar parts to MAX1896EUT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1896EUT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1896EUT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1896EUT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1896EUT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1896EUT+ have stock available?
There is no stock from authorised distributors for MAX1896EUT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1896EUT+ often in real-time on the comparison pages.
What if I can't find stock of MAX1896EUT+ ?
You can fill out our help required form which you can use to request a quote for MAX1896EUT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.