Status: | Active |
---|---|
Series: | MAX187 |
RoHS: | Unknown |
12-Bit Resolution |
±½ LSB Integral Nonlinearity (MAX187A/MAX189A) |
Internal Track/Hold, 75kHz Sampling Rate |
Single +5V Operation |
Low Power 2µA Shutdown Current 1.5mA Operating Current |
2µA Shutdown Current |
1.5mA Operating Current |
Internal 4.096V Buffered Reference (MAX187) |
3-Wire Serial Interface, Compatible with SPI, QSPI, and MICROWIRE |
Small-Footprint 8-Pin PDIP and 16-Pin SO |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 75 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 2.5 |
External VREF (V) (max) | 5.25 |
Unipolar VIN (V) (max) | 4.096 |
Package/Pins | PDIP/8SOIC (W)/16 |
BudgetaryPrice (See Notes) | 10.19 |
Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 75kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+5V, Low-Power, 12-Bit Serial | Analog Devices |
Adc, 1-Ch, Sar, 12Bit, 75Ksps, Wsoic-16 | Newark Electronics |
ADC, 1-CH, SAR, 12BIT, 75KSPS, WSOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX187BEWE+ ?
Additional datasheets, footprints and schematics for MAX187BEWE+ are listed on our Part Details page. You can also find images and similar parts to MAX187BEWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX187BEWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX187BEWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX187BEWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX187BEWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX187BEWE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX187BEWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX187BEWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX187BEWE+ ?
You can fill out our help required form which you can use to request a quote for MAX187BEWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.