Status: | Active |
---|---|
Series: | MAX1874 |
RoHS: | Unknown |
Charge from USB or AC Adapter |
Automatic Switchover to AC Adapter |
Thermal Limiting Simplifies Board Design |
Small, High-Power 16-Pin Thin QFN Package |
Input Protection Up to 18V |
Soft-Start |
Automatic Battery-to-Input Load Switch |
Charging VIN (V) (max) | 6.5 |
---|---|
Max. ICHG (A) | 1 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 1 |
Protected VIN (V) (max) | 18 |
Charger (V) | 4.2 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 2.12 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Input Voltage | 18V |
Battery Charge Voltage | 6.5V |
Charge Current Max | 1A |
Battery IC Case Style | TQFN |
No. of Pins | 16Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual-Input, USB/AC Adapter, 1- | Analog Devices |
IC, BATT CHARGER, LI-ION, 16TQFN | Farnell |
Battery Charger, Li-Ion, Tqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1874ETE+ ?
Additional datasheets, footprints and schematics for MAX1874ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX1874ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1874ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1874ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1874ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1874ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1874ETE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1874ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1874ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1874ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX1874ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.