Status: | Active |
---|---|
Series: | MAX1873 |
RoHS: | Unknown |
Low-Cost and Simple Circuit |
Charges 2-, 3-, or 4-Series Lithium-Ion Cells |
AC Adapter Input-Current-Limit Loop |
Also Charges Ni-Based Batteries |
Analog Output Monitors Charge Current |
±0.75% Battery-Regulation Voltage |
5µA Shutdown Battery Current |
Input Voltage Up to 28V |
200mV Dropout Voltage/100% Duty Cycle |
Adjustable Charging Current |
300kHz PWM Oscillator Reduces Noise |
Space-Saving 16-Pin QSOP |
MAX1873 Evaluation Kit Available to Speed Designs |
Charging VIN (V) (max) | 28 |
---|---|
Max. ICHG (A) | 4 |
Cell Chemistry | Li-IonLi-PolymerNiCdNiMH |
# NiMH/ NiCd Cells | 5678910 |
# Lithium Ion Cells | 234 |
Protected VIN (V) (max) | 28 |
Charger (V) | 8 to 17.6 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 2.21 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Input Voltage | 28V |
Battery Charge Voltage | - |
Charge Current Max | 4A |
Battery IC Case Style | QSOP |
No. of Pins | 16Pins |
No. of Series Cells | 4 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Simple Current-Limited Switch- | Analog Devices |
Battery Charger, Li-Ion, 4A, Qsop-16 | Newark Electronics |
BATTERY CHARGER, LI-ION, 4A, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX1873SEEE+ ?
Additional datasheets, footprints and schematics for MAX1873SEEE+ are listed on our Part Details page. You can also find images and similar parts to MAX1873SEEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1873SEEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1873SEEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1873SEEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1873SEEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1873SEEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1873SEEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1873SEEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1873SEEE+ ?
You can fill out our help required form which you can use to request a quote for MAX1873SEEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.