Status: | Active |
---|---|
Series: | MAX186 |
RoHS: | Unknown |
8-Channel Single-Ended or 4-Channel Differential Inputs |
Single +5V or ±5V Operation |
Low Power: 1.5mA (Operating Mode) 2µA (Power-Down Mode) |
1.5mA (Operating Mode) |
2µA (Power-Down Mode) |
Internal Track/Hold, 133kHz Sampling Rate |
Internal 4.096V Reference (MAX186) |
SPI-/QSPI-/MICROWIRE-/TMS320-Compatible 4-Wire Serial Interface |
Software-Configurable Unipolar or Bipolar Inputs |
20-Pin PDIP, SO, SSOP Packages |
Evaluation Kit Available |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 8 |
Conv. Rate (ksps) (max) | 133 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 2.5 |
External VREF (V) (max) | 5.25 |
Unipolar VIN (V) (max) | 4.096 |
Bipolar VIN (±V) (max) | 2.048 |
Package/Pins | PDIP/20SOIC (W)/20SSOP/20 |
BudgetaryPrice (See Notes) | 13.26 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 133kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, 8-Channel, Serial 1 | Analog Devices |
8-Ch 12-Bit ADC Low-Power Serial SOIC20W | RS |
Adc, 8-Ch, Sar, 12Bit, 133Ksps, Wsoic-20 | Newark Electronics |
ADC Single SAR 133ksps 12-bit Serial 20-Pin SOIC W | Avnet Asia |
ADC, 8-CH, SAR, 12BIT, 133KSPS, WSOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a MAX186DEWP+ ?
Additional datasheets, footprints and schematics for MAX186DEWP+ are listed on our Part Details page. You can also find images and similar parts to MAX186DEWP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX186DEWP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX186DEWP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX186DEWP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX186DEWP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX186DEWP+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for MAX186DEWP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX186DEWP+ often in real-time on the comparison pages.
What if I can't find stock of MAX186DEWP+ ?
You can fill out our help required form which you can use to request a quote for MAX186DEWP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.