Status: | Active |
---|---|
Series: | MAX1856 |
RoHS: | Unknown |
Low-Cost, Off-the-Shelf Transformer |
3V to 28V Input Range |
Low Audio-Band Noise on Talk Battery |
Effectively Handles Ring Trip Transients |
Powers 2-, 4-, or 12-Line Equipment |
High Efficiency Extends Battery Life During Life-Line Support Conditions |
Adjustable 100kHz to 500kHz Switching Frequency |
Clock Synchronization |
Internal Soft-Start |
Current-Mode PWM and Idle Mode Control Scheme |
Logic-Level Shutdown |
10-Pin µMAX Package |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 28 |
VOUT1 (V) (min) | 0 |
VOUT1 (V) (max) | -185 |
IOUT1 (A) (max) | 0.3 |
Switch Type | External |
Output Adjust. Method | Resistor |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 500 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 28V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | µMAX |
No. of Pins | 10Pins |
Switching Frequency | 500kHz |
Topology | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pwm Slic Power Supply, Umax-10 | Newark Electronics |
PWM SLIC POWER SUPPLY, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX1856EUB+ ?
Additional datasheets, footprints and schematics for MAX1856EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX1856EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1856EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1856EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1856EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1856EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1856EUB+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1856EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1856EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX1856EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX1856EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.