Status: | Active |
---|---|
Series: | MAX1853 |
RoHS: | Unknown |
Prices starting from US$0.85
30mA Output Current |
Low 15Ω Output Resistance |
68µA Supply Current (MAX1852) |
Requires Only Two 0.68µF Capacitors (MAX1853) |
+2.5V to +5.5V Input Voltage Range |
0.1µA Logic-Controlled Shutdown |
Two Switching Frequencies 50kHz (MAX1852) 200kHz (MAX1853) |
50kHz (MAX1852) |
200kHz (MAX1853) |
Slew-Rate Limited to Reduce EMI |
Ultra-Small 6-Pin SC70 Package |
Topology | InverterUnregulated |
---|---|
VIN (V) (min) | 2.5 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.03 |
Unadj. VOUT (V) | -VIN |
IQ (mA) (max) | 0.32 |
Switching Frequency (kHz) | 200 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SC70/6 |
BudgetaryPrice (See Notes) | 0.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SC-70 |
No. of Pins | 6Pins |
Output Current | 30mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -2.5V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Charge Pump, Inverting, Sc-70-6 | Newark Electronics |
CHARGE PUMP, INVERTING, SC-70-6 | element14 |
SC70 Inverting Charge Pumps wi | Analog Devices |
IC VR SW INVR MAX1853 SC-70-6 | Kruse |
Charge Pump INV -2.5V to -5.5V 30mA 6-Pin SC-70 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX1853EXT+T ?
Additional datasheets, footprints and schematics for MAX1853EXT+T are listed on our Part Details page. You can also find images and similar parts to MAX1853EXT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1853EXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1853EXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1853EXT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1853EXT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1853EXT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Kruse have stock available or on a lead time for MAX1853EXT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1853EXT+T often in real-time on the comparison pages.
What if I can't find stock of MAX1853EXT+T ?
You can fill out our help required form which you can use to request a quote for MAX1853EXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.