Status: | Active |
---|---|
Series: | MAX1836 |
RoHS: | Unknown |
4.5V to 24V Input Voltage Range |
Preset 3.3V or 5V Output |
Adjustable Output from 1.25V to VIN |
Output Currents Up to 125mA (MAX1836) or 250mA (MAX1837) |
Efficiency Over 90% |
12µA Quiescent Current |
3µA Shutdown Current |
100% Maximum Duty Cycle for Low Dropout |
Small 6-Pin SOT23 and TDFN Packages |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 24 |
VOUT1 (V) (min) | 1.25 |
VOUT1 (V) (max) | 24 |
IOUT1 (A) (max) | 0.125 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 200 |
Design Tools | EE-Sim |
Package/Pins | SOT23/6TDFN/6 |
BudgetaryPrice (See Notes) | 2.3 |
Status: | Unknown |
---|---|
Series: | MAX1836 Series |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 24V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TDFN |
No. of Pins | 6Pins |
Output Current | 125mA |
Output Voltage Min | 1.25V |
Output Voltage Max | 24V |
Switching Frequency | 200kHz |
Operating Temperature Max | 85°C |
Product Range | MAX1836 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC/DC CONVERTER, BUCK, 3.3V, TDFN-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX1836ETT33+ ?
Additional datasheets, footprints and schematics for MAX1836ETT33+ are listed on our Part Details page. You can also find images and similar parts to MAX1836ETT33+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1836ETT33+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1836ETT33+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1836ETT33+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1836ETT33+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1836ETT33+ have stock available?
Authorised distributors including CoreStaff and Farnell have stock available or on a lead time for MAX1836ETT33+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1836ETT33+ often in real-time on the comparison pages.
What if I can't find stock of MAX1836ETT33+ ?
You can fill out our help required form which you can use to request a quote for MAX1836ETT33+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.