No distributors results available
View Full Pricing & Stock ComparisonReverse Battery Protection for DC-DC Converter and Load |
Up to 90% Efficiency |
No External Diode or FETs Needed |
Internal Synchronous Rectifier |
4µA Quiescent Current |
<1µA Shutdown Supply Current |
+1.5V to +5.5V Input Voltage Range |
Accurate active-low SHDN Threshold for Low-Battery Cutoff |
BATT Connected to OUT in Shutdown for Backup Power (MAX1832/MAX1833) |
RST-bar Output (MAX1833/MAX1835) |
Fixed 3.3V/3.0V Output Voltage |
Adjustable Output Voltage (MAX1832/MAX1834) |
Up to 150mA Output Current |
Tiny 6-Pin SOT23 Package |
Tiny 6-Pin Thin QFN Package (MAX1833ETT30) |
VIN (V) (min) | 1.5 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 3.3 |
VOUT1 (V) (max) | 3.3 |
IOUT1 (A) (max) | 0.15 |
Switch Type | Internal |
Preset VOUT (V) | 3.3 |
Output Adjust. Method | Preset |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.004 |
Shutdown Mode Supply Current (µA) (max) | 1 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 500 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 2.43 |
Where can I find additional details, specifications and documents for a MAX1833EUT+ ?
Additional datasheets, footprints and schematics for MAX1833EUT+ are listed on our Part Details page. You can also find images and similar parts to MAX1833EUT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1833EUT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1833EUT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1833EUT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1833EUT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1833EUT+ have stock available?
There is no stock from authorised distributors for MAX1833EUT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1833EUT+ often in real-time on the comparison pages.
What if I can't find stock of MAX1833EUT+ ?
You can fill out our help required form which you can use to request a quote for MAX1833EUT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.