Status: | Active |
---|---|
Series: | MAX182 |
RoHS: | Unknown |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 4 |
Conv. Rate (ksps) (max) | 17 |
Data Bus | µP/8 |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 5 |
External VREF (V) (min) | 4.75 |
External VREF (V) (max) | 5.25 |
Unipolar VIN (V) (max) | 5 |
Package/Pins | PDIP/28SOIC (W)/28 |
BudgetaryPrice (See Notes) | 25.28 |
Status: | Unknown |
---|---|
Series: | Quad 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 17kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 11.4V |
Supply Voltage Max | 15.75V |
ADC / DAC Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Quad 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Calibrated, 4-Channel, 12-Bit | Analog Devices |
ADC, 4-CH, SAR, 12BIT, 17KSPS, DIP-28 | Farnell |
Adc, 4-Ch, Sar, 12Bit, 17Ksps, Dip-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX182ACPI+ ?
Additional datasheets, footprints and schematics for MAX182ACPI+ are listed on our Part Details page. You can also find images and similar parts to MAX182ACPI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX182ACPI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX182ACPI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX182ACPI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX182ACPI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX182ACPI+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX182ACPI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX182ACPI+ often in real-time on the comparison pages.
What if I can't find stock of MAX182ACPI+ ?
You can fill out our help required form which you can use to request a quote for MAX182ACPI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.