Status: | Active |
---|---|
Series: | MAX1821, MAX1821X |
RoHS: | Unknown |
Dynamically Adjustable Output from 0.4V to 3.4V (MAX1820) |
Programmable Output from 1.25V to 5.5V (MAX1821) |
SYNC to 13MHz External Clock (MAX1820X) |
SYNC to 19.8MHz External Clock (MAX1820Y) |
NO SYNC, Internal 1MHz Oscillator (MAX1820Z) |
Low Quiescent Current 180µA (typ) in Skip Mode 0.1µA (typ) in Shutdown Mode |
180µA (typ) in Skip Mode |
0.1µA (typ) in Shutdown Mode |
No External Schottky Diode Required |
600mA Guaranteed Output Current |
0% to 100% Duty-Cycle Operation |
150mV Dropout at 600mA Load (Including RDC of External Inductor) |
µMAX or UCSP Packaging |
VIN (V) (min) | 2.6 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 1.25 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 0.6 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.05 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.6V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | µMAX |
No. of Pins | 10Pins |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
WCDMA Cellular Phone 600mA Buc | Analog Devices |
DC/DC CTRL, BUCK, 1MHZ, UMAX-10 | Farnell |
Dc/Dc Ctrl, Buck, 1Mhz, Umax-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1821EUB+ ?
Additional datasheets, footprints and schematics for MAX1821EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX1821EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1821EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1821EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1821EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1821EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1821EUB+ have stock available?
Authorised distributors including CoreStaff, Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1821EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1821EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX1821EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX1821EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.