Status: | Active |
---|---|
Series: | MAX1795 |
RoHS: | Unknown |
> 95% Efficiency |
True-Shutdown Circuitry Output Disconnects from Input in Shutdown No External Schottky Diode Needed |
Output Disconnects from Input in Shutdown |
No External Schottky Diode Needed |
25µA Quiescent Supply Current |
Low-Noise Antiringing Feature |
LBI/LBO Comparator Enabled in Shutdown |
2µA Shutdown Current |
8-Pin µMAX Package |
VIN (V) (min) | 0.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 0.18 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.025 |
Shutdown Mode Supply Current (µA) (typ) | 2 |
# DC-DC Outputs | 1 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 4.26 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | µMAX |
No. of Pins | 8Pins |
Output Current | 180mA |
Output Voltage Min | 3.3V |
Output Voltage Max | 5V |
Switching Frequency | 500kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MAX1795EUA+,Voltage Regulators | RS |
Dc/Dc Conv, Sync Boost, 500Khz, Umax-8 | Newark Electronics |
DC/DC CONV, SYNC BOOST, 500KHZ, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX1795EUA+ ?
Additional datasheets, footprints and schematics for MAX1795EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX1795EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1795EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1795EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1795EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1795EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1795EUA+ have stock available?
Authorised distributors including RS, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1795EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1795EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1795EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX1795EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.