Status: | Active |
---|---|
Series: | MAX1793 |
RoHS: | Unknown |
Guaranteed 1A Output Current |
Low 210mV Dropout at 1A |
Up to ±1% Output Voltage Accuracy Preset at 1.5V, 1.8V, 2.0V, 2.5V, 3.3V or 5.0V Adjustable from 1.25V to 5.0V |
Preset at 1.5V, 1.8V, 2.0V, 2.5V, 3.3V or 5.0V |
Adjustable from 1.25V to 5.0V |
Reset Output (4ms Delay) |
Low 125µA Ground Current |
0.1µA Shutdown |
Low 115µVRMS Output Noise |
Thermal-Overload Protection |
Output Current Limit |
Tiny TSSOP Power Package (1.5W) 30% Smaller than SOT223 (only 1.1mm high) |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 5.5 |
Adj. VOUT (V) (min) | 1.25 |
Adj. VOUT (V) (max) | 5 |
Rated ILOAD (mA) | 1000 |
Preset VOUT (V) | 2.53.3 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.21 |
ICC (µA) (max) | 200 |
Output Voltage Noise (µV RMS) (typ) | 115 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | No |
POK/Reset Thresh. (V) (nom) | Vout-6% |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TSSOP/16 |
BudgetaryPrice (See Notes) | 1.68 |
Status: | Unknown |
---|---|
Series: | 1.5V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1.5V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 1.5V |
Low-Dropout, Low-IQ, 1A Linear | Analog Devices |
Ldo, Fixed, 1.5V, 1A, Tssop-16 | Newark Electronics |
LDO, FIXED, 1.5V, 1A, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX1793EUE15+ ?
Additional datasheets, footprints and schematics for MAX1793EUE15+ are listed on our Part Details page. You can also find images and similar parts to MAX1793EUE15+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1793EUE15+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1793EUE15+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1793EUE15+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1793EUE15+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1793EUE15+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1793EUE15+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1793EUE15+ often in real-time on the comparison pages.
What if I can't find stock of MAX1793EUE15+ ?
You can fill out our help required form which you can use to request a quote for MAX1793EUE15+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.