Status: | Production |
---|---|
Series: | MAX1792 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | 5V 120mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 120mV |
LDO Regulator Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 5V 120mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ldo, Fixed, 5V, 0.5A, Umax-8 | Newark Electronics |
LDO, FIXED, 5V, 0.5A, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX1792EUA50+?
Additional datasheets, footprints and schematics for MAX1792EUA50+ are listed on our Part Details page. You can also find images and similar parts to MAX1792EUA50+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1792EUA50+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1792EUA50+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX1792EUA50+ fall under?
The MAX1792EUA50+ is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MAX1792EUA50+ when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1792EUA50+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1792EUA50+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX1792EUA50+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1792EUA50+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1792EUA50+ often in real-time on the comparison pages.
What if I can't find stock of MAX1792EUA50+?
You can fill out our help required form which you can use to request a quote for MAX1792EUA50+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.