Status: | Production |
---|---|
Series: | MAX1792 |
RoHS: | Compliant |
Prices starting from US$1.11
Status: | Unknown |
---|---|
Series: | 2.5V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 210mV |
LDO Regulator Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2.5V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 2.5V |
500mA, Low-Dropout Linear Regu | Analog Devices |
Ldo, Fixed, 2.5V, 0.5A, Umax-8 | Newark Electronics |
LDO, FIXED, 2.5V, 0.5A, UMAX-8 | element14 |
MAX1792EUA25+,Voltage Regulators | RS |
Where can I find additional details, specifications and documents for a MAX1792EUA25+?
Additional datasheets, footprints and schematics for MAX1792EUA25+ are listed on our Part Details page. You can also find images and similar parts to MAX1792EUA25+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1792EUA25+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1792EUA25+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX1792EUA25+ fall under?
The MAX1792EUA25+ is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MAX1792EUA25+ when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1792EUA25+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1792EUA25+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX1792EUA25+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX1792EUA25+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1792EUA25+ often in real-time on the comparison pages.
What if I can't find stock of MAX1792EUA25+?
You can fill out our help required form which you can use to request a quote for MAX1792EUA25+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.