Status: | Production |
---|---|
Series: | MAX1792 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | 1.8V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 130mV |
LDO Regulator Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1.8V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1792 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Adjustable Range | 1.25V to 5V |
Output Voltage Max | 5V |
Output Voltage Min | 1.25V |
Output Voltage Nom. | 1.8V |
Primary Input Voltage | 5.5V |
LIN, REG, 0.5A, +/-1%, 1.8V/ADJ, 8µMAX | element14 |
500mA, Low-Dropout Linear Regu | Analog Devices |
Lin, Reg, 0.5A, +/-1%, 1.8V/Adj, 8Μmax | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1792EUA18+?
Additional datasheets, footprints and schematics for MAX1792EUA18+ are listed on our Part Details page. You can also find images and similar parts to MAX1792EUA18+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1792EUA18+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1792EUA18+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX1792EUA18+ fall under?
The MAX1792EUA18+ is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MAX1792EUA18+ when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1792EUA18+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1792EUA18+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX1792EUA18+ have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX1792EUA18+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1792EUA18+ often in real-time on the comparison pages.
What if I can't find stock of MAX1792EUA18+?
You can fill out our help required form which you can use to request a quote for MAX1792EUA18+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.