Status: | Active |
---|---|
Series: | MAX17761 |
RoHS: | Unknown |
Reduces External Components and Total Cost |
No Schottky—Synchronous Operation |
Internal Compensation Components |
All-Ceramic Capacitors, Compact Layout |
Reduces Number of DC-DC Regulators to Stock |
Wide 4.5V to 76V Input |
Output Adjustable from 0.8V up to 90% of VIN |
Delivers up to 1A Over Temperature |
200kHz to 600kHz Adjustable Frequency with External Clock Synchronization |
Programmable Current Limit |
Reduces Power Dissipation |
Peak Efficiency > 90% |
PFM Mode Enables Enhanced Light-Load Efficiency |
Auxiliary Bootstrap LDO for Improved Efficiency |
5μA Shutdown Current |
Operates Reliably in Adverse Industrial Environments |
Adjustable Soft-Start and Prebiased Power-Up |
Built-in Output-Voltage Monitoring with Active-low RESET |
Programmable EN/UVLO Threshold |
Monotonic Startup into Prebiased Load |
Overtemperature Protection |
High Industrial -40°C to +125°C Ambient Operating Temperature Range/-40°C to +150°C Junction Temperature Range |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 76 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 68.4 |
IOUT1 (A) (max) | 1 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 200600 |
Design Tools | EE-Sim |
Package/Pins | TDFN-CU/12 |
BudgetaryPrice (See Notes) | 2.51 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 76V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TDFN |
No. of Pins | 12Pins |
Output Current | 1A |
Output Voltage Min | 800mV |
Output Voltage Max | 68.4V |
Switching Frequency | 600kHz |
Operating Temperature Max | 125°C |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PI07 - 76V DC-DC converter | Analog Devices |
Dc/Dc Conv, Sync Buck, Tdfn-12 | Newark Electronics |
DC/DC CONV, SYNC BUCK, TDFN-12 | element14 |
Where can I find additional details, specifications and documents for a MAX17761ATC+ ?
Additional datasheets, footprints and schematics for MAX17761ATC+ are listed on our Part Details page. You can also find images and similar parts to MAX17761ATC+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17761ATC+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17761ATC+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17761ATC+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17761ATC+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17761ATC+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17761ATC+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17761ATC+ often in real-time on the comparison pages.
What if I can't find stock of MAX17761ATC+ ?
You can fill out our help required form which you can use to request a quote for MAX17761ATC+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.