Dual, High-Efficiency, Synchronous Rectified Step-Down Converter |
Main Power Adjustable from +1.25V to +5.5V Over 2A Load Current Up to 95% Efficiency |
Adjustable from +1.25V to +5.5V |
Over 2A Load Current |
Up to 95% Efficiency |
Core Power Adjustable from 1V to 5V Internal Switches Up to 1.5A Load Current Up to 92% Efficiency |
Adjustable from 1V to 5V |
Internal Switches |
Up to 1.5A Load Current |
Up to 92% Efficiency |
100% (max) Duty Cycle |
Up to 1.25MHz Switching Frequency |
Input Voltage Range from +2.7V to +28V |
170µA Quiescent Current |
5µA Shutdown Current |
Digital Soft-Start |
Independent Shutdown Inputs |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 28 |
VOUT1 (V) (min) | 1.25 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 2 |
Switch Type | External |
Preset VOUT (V) | 1.83.3 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 2 |
Switching Frequency (kHz) | 1250 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 4.05 |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 28V |
No. of Outputs | 2Outputs |
DC / DC Converter IC Case | QSOP |
No. of Pins | 16Pins |
Output Current | 2A |
Output Voltage Min | 1.25V |
Output Voltage Max | 5.5V |
Switching Frequency | 1.25MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC/DC CONV, BUCK, 1.25MHZ, 85DEG C | element14 |
Dc/Dc Conv, Buck, 1.25Mhz, 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1775EEE+T ?
Additional datasheets, footprints and schematics for MAX1775EEE+T are listed on our Part Details page. You can also find images and similar parts to MAX1775EEE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1775EEE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1775EEE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1775EEE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1775EEE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1775EEE+T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1775EEE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1775EEE+T often in real-time on the comparison pages.
What if I can't find stock of MAX1775EEE+T ?
You can fill out our help required form which you can use to request a quote for MAX1775EEE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.