Status: | Production |
---|---|
Series: | MAX1771 |
RoHS: | Compliant |
Prices starting from US$4.02
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | - |
---|---|
IC Interface Type | - |
No. of Drivers | - |
Supply Voltage Min | 2V |
Supply Voltage Max | 16.5V |
Driver Case Style | - |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
IC Generic Number | - |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | 2V |
Base Number | 1771 |
Controller IC Case Style | SOIC |
Frequency | 300kHz |
IC Temperature Range | Industrial |
Input Voltage Max | 16.5V |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current | 2A |
Output Current Max | 2A |
Output Voltage | 100V |
Output Voltage Max | 12V |
Primary Input Voltage | 16.5V |
Switching Frequency | 300kHz |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
Voltage Regulator Type | Step Up (Boost) |
Controller, Step Up Dc Dc, 12V, 1771 | Newark Electronics |
CONTROLLER, STEP UP DC DC, 12V, 1771 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
HIGH-EFFICIENCY STEP-UP DC-DC CONTROLLER | RS |
DC DC Cntrlr Single-OUT Step Up 2V to 16.5V Input 8-Pin SOIC N | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX1771ESA+?
Additional datasheets, footprints and schematics for MAX1771ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX1771ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1771ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1771ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX1771ESA+ fall under?
The MAX1771ESA+ is listed under External Power Switch Boost Controllers.
Can I view similar or alternative parts?
You can view similar parts to MAX1771ESA+ when available in the External Power Switch Boost Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1771ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1771ESA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX1771ESA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for MAX1771ESA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1771ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1771ESA+?
You can fill out our help required form which you can use to request a quote for MAX1771ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.