Status: | Active |
---|---|
Series: | MAX17682 |
RoHS: | Unknown |
Eliminates External Components and Reduces Total Cost Synchronous Primary Operation for High Efficiency and Reduced Cost All-Ceramic Capacitors, Ultra-Compact Layout |
Synchronous Primary Operation for High Efficiency and Reduced Cost |
All-Ceramic Capacitors, Ultra-Compact Layout |
Reduces Number of DC-DC Regulators to Stock Wide 4.5V to 42V Input Voltage Range 0.9V to 92% VIN Primary Output Voltage Delivers up to 3.7A Peak Current 100kHz to 500kHz Adjustable Frequency with External Synchronization Available in a 20-Pin, 4mm x 4mm TQFN Package |
Wide 4.5V to 42V Input Voltage Range |
0.9V to 92% VIN Primary Output Voltage |
Delivers up to 3.7A Peak Current |
100kHz to 500kHz Adjustable Frequency with External Synchronization |
Available in a 20-Pin, 4mm x 4mm TQFN Package |
Reduces Power Dissipation Peak Efficiency > 90% Shutdown Current = 2.8µA (typ) |
Peak Efficiency > 90% |
Shutdown Current = 2.8µA (typ) |
Operates Reliably in Adverse Industrial Environments Hiccup-Mode Current Limit, Sink Current Limit, and Auto-Retry Startup Programmable EN/UVLO Threshold Adjustable Soft-Start High Industrial -40°C to +125°C Ambient Operating Temperature Range -40°C to +150°C Junction Temperature Range |
Hiccup-Mode Current Limit, Sink Current Limit, and Auto-Retry Startup |
Programmable EN/UVLO Threshold |
Adjustable Soft-Start |
High Industrial -40°C to +125°C Ambient Operating Temperature Range |
-40°C to +150°C Junction Temperature Range |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 42 |
VOUT1 (V) (min) | 0.9 |
VOUT1 (V) (max) | 42 |
Switch Type | Internal |
VOUT1 Tolerance (±%) | 1.7 |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
IQ (mA) (max) | 1.95 |
# DC-DC Outputs | 1 |
Alternate Topology | Step-DownStep-Up |
Switching Frequency (kHz) | 100-500 |
Design Tools | EE-Sim |
Package/Pins | TQFN/20 |
Oper. Temp. (°C) | -40 to +125 |
BudgetaryPrice (See Notes) | 1.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TQFN |
No. of Pins | 20Pins |
Output Current | 3.7A |
Output Voltage Min | 900mV |
Output Voltage Max | - |
Switching Frequency | 500kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4.5V to 42V Input, High-Effici | Analog Devices |
Dc/Dc Conv, Isolated-Buck, 3.7A, Tqfn-20 | Newark Electronics |
DC/DC CONV, ISOLATED-BUCK, 3.7A, TQFN-20 | element14 |
Where can I find additional details, specifications and documents for a MAX17682ATP+ ?
Additional datasheets, footprints and schematics for MAX17682ATP+ are listed on our Part Details page. You can also find images and similar parts to MAX17682ATP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17682ATP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17682ATP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17682ATP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17682ATP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17682ATP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX17682ATP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17682ATP+ often in real-time on the comparison pages.
What if I can't find stock of MAX17682ATP+ ?
You can fill out our help required form which you can use to request a quote for MAX17682ATP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.