Status: | Active |
---|---|
Series: | MAX1765 |
RoHS: | Unknown |
High-Efficiency Step-Up Converter Up to 93% Efficiency Adjustable Output from +2.5V to +5.5V Up to 800mA Output PWM Synchronous-Rectified Topology 1MHz Operating Frequency (or Sync) |
Up to 93% Efficiency |
Adjustable Output from +2.5V to +5.5V |
Up to 800mA Output |
PWM Synchronous-Rectified Topology |
1MHz Operating Frequency (or Sync) |
LDO Linear Regulator 500mA LDO Linear Regulator 2.85V Linear Regulator Output or Adjustable (1.25V to 5V) Low 125mV Dropout at 500mA |
500mA LDO Linear Regulator |
2.85V Linear Regulator Output or Adjustable (1.25V to 5V) |
Low 125mV Dropout at 500mA |
+0.7V to +5.5V Input Range |
0.1µA Logic-Controlled Shutdown |
Adjustable Inductor Current Limit and Soft-Start |
Thermal Shutdown |
1.5W, 16-Pin TSSOP-EP Package Available |
VIN (V) (min) | 1 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 1.25 |
VOUT1 (V) (max) | 5 |
IOUT1 (A) (max) | 0.8 |
Switch Type | Internal |
Preset VOUT (V) | 1.252.85 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
IQ (mA) (max) | 0.2 |
# DC-DC Outputs | 1 |
Alternate Topology | Step-Up |
# LDO/ Op.Amp. Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Package/Pins | QSOP/16TSSOP/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 3.2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
No. of Outputs | 2Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 16Pins |
Output Current | 800mA |
Output Voltage Min | 2.5V |
Output Voltage Max | 5.5V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
No. of Regulated Outputs | 2 |
No. of Step-Down DC - DC Converters | 1 |
Operating Temperature Min | -40°C |
Supply Voltage | 5.5V |
800mA, Low-Noise, Step-Up DC-D | Analog Devices |
Power Management Unit, Boost, Tssop-16 | Newark Electronics |
POWER MANAGEMENT UNIT, BOOST, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX1765EUE+ ?
Additional datasheets, footprints and schematics for MAX1765EUE+ are listed on our Part Details page. You can also find images and similar parts to MAX1765EUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1765EUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1765EUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1765EUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1765EUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1765EUE+ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1765EUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1765EUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1765EUE+ ?
You can fill out our help required form which you can use to request a quote for MAX1765EUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.