Status: | Active |
---|---|
Series: | MAX17651 |
RoHS: | Unknown |
Extremely Easy to Use Only 4 External Components Required Stable with Tiny 4.7µF, 0805 Output Capacitor All Ceramic Capacitors, Compact Layout |
Only 4 External Components Required |
Stable with Tiny 4.7µF, 0805 Output Capacitor |
All Ceramic Capacitors, Compact Layout |
Reduces Number of Linear Regulators to Stock Wide 4V to 60V Input Voltage Range Adjustable 0.6V to 58V Output Up to 100mA Load Current Capability |
Wide 4V to 60V Input Voltage Range |
Adjustable 0.6V to 58V Output |
Up to 100mA Load Current Capability |
Operates Reliably in Adverse Industrial Environments Built-In Output Voltage Monitoring with PGOOD Pin High-Voltage ENABLE Input Low 8µA Quiescent Current Low Dropout Voltage of 560mV at 100mA Overload Protection Overtemperature Protection Wide -40°C to +125°C Ambient Operating Temperature Range / -40°C to +150°C Junction Temperature Range |
Built-In Output Voltage Monitoring with PGOOD Pin |
High-Voltage ENABLE Input |
Low 8µA Quiescent Current |
Low Dropout Voltage of 560mV at 100mA |
Overload Protection |
Overtemperature Protection |
Wide -40°C to +125°C Ambient Operating Temperature Range / -40°C to +150°C Junction Temperature Range |
VIN (V) (min) | 4 |
---|---|
VIN (V) (max) | 60 |
Adj. VOUT (V) (min) | 0.6 |
Adj. VOUT (V) (max) | 59 |
Rated ILOAD (mA) | 100 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.3 |
ICC (µA) (max) | 15 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | No |
POK/Reset Thresh. (V) (nom) | Vout-8% |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TDFN-CU/6TSOT/6 |
BudgetaryPrice (See Notes) | 0.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 60V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 600mV |
Adjustable Output Voltage Max | 59V |
Output Current | 50mA |
Dropout Voltage Vdo | 280mV |
LDO Regulator Case Style | TSOT |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Output Voltage Max | 59V |
Output Voltage Min | 600mV |
50mA, 60V, Low Iq Linear Regul | Analog Devices |
LDO, ADJ, 0.05A, 0.6-59V, TSOT-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX17651AZT+ ?
Additional datasheets, footprints and schematics for MAX17651AZT+ are listed on our Part Details page. You can also find images and similar parts to MAX17651AZT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17651AZT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17651AZT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17651AZT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17651AZT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17651AZT+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX17651AZT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17651AZT+ often in real-time on the comparison pages.
What if I can't find stock of MAX17651AZT+ ?
You can fill out our help required form which you can use to request a quote for MAX17651AZT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.