Status: | Active |
---|---|
Series: | MAX1763 |
RoHS: | Unknown |
Up to 94% Efficiency |
+0.7V to +5.5V Input Voltage Range |
1.1V Guaranteed Startup Input Voltage |
Up to 1.5A Output |
Fixed 3.3V Output or Adjustable (2.5V to 5.5V) |
1MHz PWM Synchronous-Rectified Topology |
1µA Logic-Controlled Shutdown |
Analog Gain Block for Linear-Regulator or Low-Battery Comparator |
Adjustable Current Limit and Soft-Start |
1.5W TSSOP Package Available |
VIN (V) (min) | 0.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2.5 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 1.5 |
Switch Type | Internal |
Preset VOUT (V) | 3.3 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.11 |
Shutdown Mode Supply Current (µA) (typ) | 1 |
Shutdown Mode Supply Current (µA) (max) | 10 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Package/Pins | QSOP/16TSSOP/16 |
BudgetaryPrice (See Notes) | 3.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | QSOP |
No. of Pins | 16Pins |
Output Current | 1.5A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1.5A, Low-Noise, 1MHz, Step-Up | Analog Devices |
Dc/Dc Conv, Sync Boost, 1Mhz, Qsop-16 | Newark Electronics |
DC/DC CONV, SYNC BOOST, 1MHZ, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX1763EEE+ ?
Additional datasheets, footprints and schematics for MAX1763EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX1763EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1763EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1763EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1763EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1763EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1763EEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1763EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1763EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1763EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX1763EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.