Status: | Active |
---|---|
Series: | MAX17610EVKIT |
RoHS: | Unknown |
4.5V to 60V Operating-Voltage Range |
Features a TVS Diode across the Input and Schottky Diode across the Output Terminals |
Evaluates Three Current-Limit Types, and Current-Limit Threshold |
Internal UVLO set to 4V |
Jumper-Configurable Current-Limit (Selected as 0.1A by default) |
Current-Limit Mode Set To Autoretry by default |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17610 |
Kit Application Type | Power Management |
Application Sub Type | Reverse-Voltage Protector |
Kit Contents | Evaluation Board MAX17610 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVKIT for MAX17610 Industrial | Analog Devices |
Eval Board, Reverse-Voltage Protector | Newark Electronics |
EVAL BOARD, REVERSE-VOLTAGE PROTECTOR | element14 |
Where can I find additional details, specifications and documents for a MAX17610EVKIT# ?
Additional datasheets, footprints and schematics for MAX17610EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17610EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17610EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17610EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17610EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17610EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17610EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX17610EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17610EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX17610EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX17610EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.