Status: | Active |
---|---|
Series: | MAX17610 |
RoHS: | Unknown |
Robust Protection Reduces System Downtime Wide Input-Supply Range: +4.5V to +60V Hot Plug-in Tolerant Without TVS up to 35V Input Supply Negative Input Tolerance to -65V Low RON 260mΩ (typ) Reverse Current-Blocking Protection Thermal Overload Protection Extended -40°C to +125°C Temperature Range |
Wide Input-Supply Range: +4.5V to +60V |
Hot Plug-in Tolerant Without TVS up to 35V Input Supply |
Negative Input Tolerance to -65V |
Low RON 260mΩ (typ) |
Reverse Current-Blocking Protection |
Thermal Overload Protection |
Extended -40°C to +125°C Temperature Range |
Flexible Design Options Enable Reuse and Less Requalification Adjustable OVLO and UVLO Thresholds Programmable Forward-Current Limit: 0.1A to 0.2A with ±5% Accuracy and 0.2A to 1.0A with ±3% Accuracy Over Full Temperature Range Programmable Overcurrent Fault Response: Autoretry, Continuous, and Latch-Off Modes Smooth Current Transitions |
Adjustable OVLO and UVLO Thresholds |
Programmable Forward-Current Limit: 0.1A to 0.2A with ±5% Accuracy and 0.2A to 1.0A with ±3% Accuracy Over Full Temperature Range |
Programmable Overcurrent Fault Response: |
Autoretry, Continuous, and Latch-Off Modes |
Smooth Current Transitions |
Saves Board Space and Reduces External BOM Count 12-Pin, 3mm x 3mm, TDFN-EP Package Integrated FETs |
12-Pin, 3mm x 3mm, TDFN-EP Package |
Integrated FETs |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 60 |
Current Limit (A) (min) | 0.1 |
Current Limit (A) (max) | 1 |
# Channels | 1 |
Internal Pwr. MOSFETs | NMOS+NMOS |
RON (mΩ) (typ) | 210 |
Current Limit Accuracy (%) | 5 |
Fault Response | Latchoff |
Reverse Current Protect. | Yes |
Fault Indicator | Yes |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TDFN-CU/12 |
BudgetaryPrice (See Notes) | 1.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Reverse Current Protection |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 60V |
IC Package Type | TDFN |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
REVERSE CURRENT PROTECTION, TDFN-12 | element14 |
Industrial 1A Over-current and | Analog Devices |
Reverse Current Protection, Tdfn-12 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX17610ATC+ ?
Additional datasheets, footprints and schematics for MAX17610ATC+ are listed on our Part Details page. You can also find images and similar parts to MAX17610ATC+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17610ATC+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17610ATC+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17610ATC+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17610ATC+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17610ATC+ have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX17610ATC+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17610ATC+ often in real-time on the comparison pages.
What if I can't find stock of MAX17610ATC+ ?
You can fill out our help required form which you can use to request a quote for MAX17610ATC+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.