Status: | Active |
---|---|
Series: | MAX17606 |
RoHS: | Unknown |
Wide 4.5V to 36V Input |
2A/4A Peak Source/Sink Gate Drive Currents |
Suitable for Discontinuous Conduction Mode (DCM), Border Conduction Mode (BCM) |
320μA (typ) Low Quiescent Current |
Programmable Turn-Off Trip Point |
Programmable Minimum Off-Time to Handle DCM Ringing |
Thermal-Shutdown Protection |
6-Lead SOT-23 Package |
No. of Drivers | 1 |
---|---|
Logic Polarity | Noninverting |
RON (Ω) (max) | 0.63 |
RON (Ω) (typ) | 0.38 |
Configuration | Low-Side N Drive |
IOUT (A) (peak) | 2.66 |
VSUPPLY (V) | 4.5 to 36 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TSOT/6 |
BudgetaryPrice (See Notes) | 0.88 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17606 |
Kit Application Type | Power Management |
Application Sub Type | Flyback Converter |
Kit Contents | Eval Board MAX17606 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Evkit for 42V Synchronous Rect | Analog Devices |
Evaluation Board, Flyback Converter | Newark Electronics |
EVAL BRD, SYNCHRONOUS FLYBACK CONVERTER | Farnell |
Where can I find additional details, specifications and documents for a MAX17606SFBEVKIT# ?
Additional datasheets, footprints and schematics for MAX17606SFBEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17606SFBEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17606SFBEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17606SFBEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17606SFBEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17606SFBEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17606SFBEVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MAX17606SFBEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17606SFBEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX17606SFBEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX17606SFBEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.