Status: | Active |
---|---|
Series: | MAX17606 |
RoHS: | Unknown |
Wide 4.5V to 36V Input |
2A/4A Peak Source/Sink Gate Drive Currents |
Suitable for Discontinuous Conduction Mode (DCM), Border Conduction Mode (BCM) |
320μA (typ) Low Quiescent Current |
Programmable Turn-Off Trip Point |
Programmable Minimum Off-Time to Handle DCM Ringing |
Thermal-Shutdown Protection |
6-Lead SOT-23 Package |
No. of Drivers | 1 |
---|---|
Logic Polarity | Noninverting |
RON (Ω) (max) | 0.63 |
RON (Ω) (typ) | 0.38 |
Configuration | Low-Side N Drive |
IOUT (A) (peak) | 2.66 |
VSUPPLY (V) | 4.5 to 36 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TSOT/6 |
BudgetaryPrice (See Notes) | 0.88 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Non-Inverting |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 36V |
Driver Case Style | TSOT-23 |
No. of Pins | 6Pins |
Input Delay | 26ns |
Output Delay | 32ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
42V Synchronous Rectifier Driv | Analog Devices |
MOSFET DRIVER, NON INVERTING, TSOT-23-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX17606AZT+ ?
Additional datasheets, footprints and schematics for MAX17606AZT+ are listed on our Part Details page. You can also find images and similar parts to MAX17606AZT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17606AZT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17606AZT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17606AZT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17606AZT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17606AZT+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX17606AZT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17606AZT+ often in real-time on the comparison pages.
What if I can't find stock of MAX17606AZT+ ?
You can fill out our help required form which you can use to request a quote for MAX17606AZT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.