Status: | Active |
---|---|
Series: | MAX17600 |
RoHS: | Unknown |
Dual Drivers with Enable Inputs |
+4V to +14V Single Power-Supply Range |
4A Peak Sink/Source Current |
Inputs Rated to +14V, Regardless of VDD Voltage |
Low 12ns Propagation Delay |
6ns Typical Rise and 5ns Typical Fall Times with 1nF Load |
Matched Delays Between Channels |
Parallel Operation of Dual Outputs for Larger Driver Output Current |
TTL or HNM Logic-Level Inputs with Hysteresis for Noise Immunity |
Low Input Capacitance: 10pF (typ) |
Thermal Shutdown Protection |
TDFN, µMAX, and SO Package Options |
-40°C to +125°C Operating Temperature Range |
No. of Drivers | 2 |
---|---|
Logic Polarity | Inverting |
RON (Ω) (max) | 0.95 |
RON (Ω) (typ) | 0.5 |
Configuration | High-Side P DriveLow-Side N Drive |
IOUT (A) (peak) | 4 |
Rise/ Fall Time @+25°C (ns) (typ) | 6/6 (1000pF) |
VSUPPLY (V) | 4 to 14 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8TDFN-CU/8UMAX/8 |
BudgetaryPrice (See Notes) | 0.91 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 4A |
Supply Voltage Min | 4V |
Supply Voltage Max | 14V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Input Delay | 12ns |
Output Delay | 12ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet Driver, High/Low Side, Nsoic-8 | Newark Electronics |
MOSFET DRIVER, HIGH/LOW SIDE, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX17600ASA+ ?
Additional datasheets, footprints and schematics for MAX17600ASA+ are listed on our Part Details page. You can also find images and similar parts to MAX17600ASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17600ASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17600ASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17600ASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17600ASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17600ASA+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17600ASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17600ASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX17600ASA+ ?
You can fill out our help required form which you can use to request a quote for MAX17600ASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.