Status: | Active |
---|---|
Series: | MAX17599 |
RoHS: | Unknown |
Active Clamp, Peak Current-Mode Forward PWM Controller |
20µA Startup Current in UVLO |
4.5V to 36V Input-Supply Operating Range (MAX17599) |
Programmable Input Undervoltage Lockout |
Programmable Input Overvoltage Protection |
Programmable 100kHz to 1MHz Switching Frequency |
Switching Frequency Synchronization |
Programmable Frequency Dithering for Low EMI Spread-Spectrum Operation |
Programmable Dead Time |
Adjustable Soft-Start |
Programmable Slope Compensation |
Fast Cycle-by-Cycle Peak-Current-Limit |
70ns Internal Leading-Edge Current-Sense Blanking |
Hiccup Mode Output Short-Circuit Protection |
Soft-Stop for Well-Controlled Clamp Capacitor Discharge |
Negative Clamp-Switch Current Limit |
3mm x 3mm, Lead-Free 16-Pin TQFN |
-40°C to +125°C Operating Temperature Range |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 36 |
Topology | Active Clamp Forward |
Application (VIN) | Base Station (24V)Industrial (24V) |
Control Loop | Current Mode |
Feedback | LinearOpto |
Switching Frequency (kHz) | 1000 |
Duty Cycle (%) (max) | 73 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TQFN-CU/16 |
BudgetaryPrice (See Notes) | 1.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 36V |
Controller IC Case Style | TQFN |
No. of Pins | 16Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pwm Controller, 1Mhz, 36V, Tqfn-16 | Newark Electronics |
PWM CONTROLLER, 1MHZ, 36V, TQFN-16 | element14 |
Active-Clamp Current-Mode PWM | Analog Devices |
Where can I find additional details, specifications and documents for a MAX17599ATE+T ?
Additional datasheets, footprints and schematics for MAX17599ATE+T are listed on our Part Details page. You can also find images and similar parts to MAX17599ATE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17599ATE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17599ATE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17599ATE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17599ATE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17599ATE+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX17599ATE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17599ATE+T often in real-time on the comparison pages.
What if I can't find stock of MAX17599ATE+T ?
You can fill out our help required form which you can use to request a quote for MAX17599ATE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.