Status: | Active |
---|---|
Series: | MAX17596 |
RoHS: | Unknown |
Programmable Switching Frequency Allows Optimization of the Magnetic and Filter Components, Resulting in Compact, Cost-Effective, Efficient Isolated/Non-Isolated Power Supplies 100kHz to 1MHz Programmable Switching Frequency with Optional Synchronization Peak Current Mode Control Provides Excellent Transient Response Offline (Universal Input AC) and Telecom (36V to 72V) Flyback Controller—MAX17595 DC-DC (4.5V to 36V) Flyback Controller—MAX17596 Nonsynchronous (4.5V to 36V) Boost PWM Controller—MAX17597 3mm x 3mm TQFN Package |
100kHz to 1MHz Programmable Switching Frequency with Optional Synchronization |
Peak Current Mode Control Provides Excellent Transient Response Offline (Universal Input AC) and Telecom (36V to 72V) Flyback Controller—MAX17595 DC-DC (4.5V to 36V) Flyback Controller—MAX17596 Nonsynchronous (4.5V to 36V) Boost PWM Controller—MAX17597 |
Offline (Universal Input AC) and Telecom (36V to 72V) Flyback Controller—MAX17595 |
DC-DC (4.5V to 36V) Flyback Controller—MAX17596 |
Nonsynchronous (4.5V to 36V) Boost PWM Controller—MAX17597 |
3mm x 3mm TQFN Package |
Programmable Frequency Dithering Enables Low-EMI Spread-Spectrum Operation |
Integrated Protection Features Enhance System Reliability Adjustable Current Limit with External Current-Sense Resistor Fast Cycle-By-Cycle Peak Current Limiting Hiccup-Mode Short-Circuit Protection Overtemperature Protection Programmable Soft-Start and Slope Compensation Input Overvoltage Protection |
Adjustable Current Limit with External Current-Sense Resistor |
Fast Cycle-By-Cycle Peak Current Limiting |
Hiccup-Mode Short-Circuit Protection |
Overtemperature Protection |
Programmable Soft-Start and Slope Compensation |
Input Overvoltage Protection |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 36 |
Topology | Flyback |
Application (VIN) | Base Station (24V)Industrial (24V) |
Control Loop | Current Mode |
Feedback | LinearOpto |
Switching Frequency (kHz) | 1000 |
Duty Cycle (%) (max) | 48 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TQFN-CU/16 |
BudgetaryPrice (See Notes) | 1.08 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 36V |
Controller IC Case Style | TQFN |
No. of Pins | 16Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
AC-DC and DC-DC Peak-Current-M | Analog Devices |
PWM CTRL, PEAK-CURRENT-MODE, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX17596ATE+ ?
Additional datasheets, footprints and schematics for MAX17596ATE+ are listed on our Part Details page. You can also find images and similar parts to MAX17596ATE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17596ATE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17596ATE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17596ATE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17596ATE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17596ATE+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX17596ATE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17596ATE+ often in real-time on the comparison pages.
What if I can't find stock of MAX17596ATE+ ?
You can fill out our help required form which you can use to request a quote for MAX17596ATE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.