Status: | Active |
---|---|
Series: | MAX1758 |
RoHS: | Unknown |
Stand-Alone Charger for Up to 4 Li+ Batteries |
±0.8% Battery Regulation Voltage Accuracy |
Low-Dropout 98% Duty Cycle |
Safely Precharges Near-Dead Cells |
Continuous Voltage and Temperature Monitoring |
0.1µA Shutdown Battery Current |
Input Voltage Up to 28V |
Up to 1.5A Programmable Charge Current |
Safety Timer Prevents Overcharging |
Input Current Limiting |
Space-Saving 28-Pin SSOP |
300kHz PWM Oscillator Reduces Noise |
Charging VIN (V) (max) | 28 |
---|---|
Max. ICHG (A) | 1.5 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 1234 |
Protected VIN (V) (max) | 28 |
Charger (V) | 4 to 17.6 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SSOP/28 |
BudgetaryPrice (See Notes) | 3.93 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Li-Ion Battery Charger |
Silicon Core Number | MAX1758 |
Silicon Manufacturer | Maxim Integrated Products |
Kit Contents | Eval Board MAX14578 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
MAX1758 EVAL KIT+ | Analog Devices |
Eval Board, Li-Ion Battery Charger | Newark Electronics |
EVAL BOARD, LI-ION BATTERY CHARGER | element14 |
Where can I find additional details, specifications and documents for a MAX1758EVKIT+ ?
Additional datasheets, footprints and schematics for MAX1758EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX1758EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1758EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1758EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1758EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1758EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1758EVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1758EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1758EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX1758EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX1758EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.