Status: | Active |
---|---|
Series: | MAX1758 |
RoHS: | Unknown |
Stand-Alone Charger for Up to 4 Li+ Batteries |
±0.8% Battery Regulation Voltage Accuracy |
Low-Dropout 98% Duty Cycle |
Safely Precharges Near-Dead Cells |
Continuous Voltage and Temperature Monitoring |
0.1µA Shutdown Battery Current |
Input Voltage Up to 28V |
Up to 1.5A Programmable Charge Current |
Safety Timer Prevents Overcharging |
Input Current Limiting |
Space-Saving 28-Pin SSOP |
300kHz PWM Oscillator Reduces Noise |
Charging VIN (V) (max) | 28 |
---|---|
Max. ICHG (A) | 1.5 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 1234 |
Protected VIN (V) (max) | 28 |
Charger (V) | 4 to 17.6 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SSOP/28 |
BudgetaryPrice (See Notes) | 3.93 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 28V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1.5A |
Battery IC Case Style | SSOP |
No. of Pins | 28Pins |
No. of Series Cells | 4 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1758 |
Battery Management Function | Charge Controller |
Device Marking | MAX1758EAI+ |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 5.7V |
Supply Voltage Min | 6V |
Termination Type | Surface Mount Device |
Battery Charger, Li-Ion, 28V,battery Type:Li-Ion, Li-Pol | Newark Electronics |
BATTERY CHARGER, LI-ION, 28V, 28SSOP | element14 |
Stand-Alone, Switch-Mode Li+ B | Analog Devices |
BATTERY CHARGER LI-ION/POL 1500MA 4.2V | RS |
Where can I find additional details, specifications and documents for a MAX1758EAI+ ?
Additional datasheets, footprints and schematics for MAX1758EAI+ are listed on our Part Details page. You can also find images and similar parts to MAX1758EAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1758EAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1758EAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1758EAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1758EAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1758EAI+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for MAX1758EAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1758EAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1758EAI+ ?
You can fill out our help required form which you can use to request a quote for MAX1758EAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.