Status: | Active |
---|---|
Series: | MAX17563 |
RoHS: | Unknown |
Industrial Power Protection Increases Robustness |
Wide Input Supply Range: +4.5V to +36V |
Negative Input Tolerance to -36V |
Low RON 100mΩ (typ) |
Reverse Current Flow Control Input |
Thermal Overload Protection |
Extended -40°C to +125°C Temperature Range |
Flexible Design Options Eases Designs |
Adjustable OVLO and UVLO Thresholds |
Programmable Forward-Current Limit: 0.7A to 4.2A with ±15% Accuracy |
Dual Enable Inputs: EN and High Voltage Active-Low HVEN |
Saves Space |
14-Pin, 5mm x 6.5mm, TSSOP Package |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 36 |
Current Limit (A) (min) | 0.7 |
Current Limit (A) (max) | 4.2 |
# Channels | 1 |
Internal Pwr. MOSFETs | NMOS+PMOS |
RON (mΩ) (typ) | 100 |
Current Limit Accuracy (%) | 15 |
Fault Response | Continuous |
Reverse Current Protect. | Yes |
Fault Indicator | Yes |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TSSOP/14 |
BudgetaryPrice (See Notes) | 3.98 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Overvoltage & Overcurrent Protector |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 36V |
IC Package Type | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Overvoltage and Ove | Analog Devices |
Over Volt & Current Protector, Tssop-14 | Newark Electronics |
OVER VOLT & CURRENT PROTECTOR, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a MAX17563AUD+ ?
Additional datasheets, footprints and schematics for MAX17563AUD+ are listed on our Part Details page. You can also find images and similar parts to MAX17563AUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17563AUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17563AUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17563AUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17563AUD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17563AUD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17563AUD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17563AUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX17563AUD+ ?
You can fill out our help required form which you can use to request a quote for MAX17563AUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.