Status: | Active |
---|---|
Series: | MAX17558 |
RoHS: | Unknown |
Wide Range of Operation Wide 4.5V to 60V Input Voltage Range Wide 0.8V to 24V Output Voltage Range RSENSE or Inductor DCR Current-Sensing Selectable In-Phase or 180° Out-of-Phase Operation Adjustable 100kHz to 2.2MHz Switching Frequency Independent Enable and PGOOD Available in a Lead(Pb)-Free 32-Pin, 5mm x 5mm TQFN-EP Package |
Wide 4.5V to 60V Input Voltage Range |
Wide 0.8V to 24V Output Voltage Range |
RSENSE or Inductor DCR Current-Sensing |
Selectable In-Phase or 180° Out-of-Phase Operation |
Adjustable 100kHz to 2.2MHz Switching Frequency |
Independent Enable and PGOOD |
Available in a Lead(Pb)-Free 32-Pin, 5mm x 5mm TQFN-EP Package |
Enhances Power Efficiency Low Impedance Gate Drives for High Efficiency DCM Operation at Light Loads Auxiliary Bootstrap LDO |
Low Impedance Gate Drives for High Efficiency |
DCM Operation at Light Loads |
Auxiliary Bootstrap LDO |
Operates Reliably in Adverse Industrial Environments Independent Adjustable Soft-Start or Tracking Current Foldback Limits MOSFET Heat Dissipation During a Short-Circuit Condition Operates Over the -40°C to +125°C Temperature Range Output Overvoltage and Overtemperature Protections |
Independent Adjustable Soft-Start or Tracking |
Current Foldback Limits MOSFET Heat Dissipation During a Short-Circuit Condition |
Operates Over the -40°C to +125°C Temperature Range |
Output Overvoltage and Overtemperature Protections |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 60 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 24 |
IOUT1 (A) (max) | 15 |
Switch Type | External |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 2 |
Switching Frequency (kHz) | 2200 |
Design Tools | EE-Sim |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 3.92 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17558 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Controller |
Kit Contents | Eval Board MAX17558 |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Dual Synchronous Step-down DC-DC Controller 350kHz Switching 5A/5V & 10A/3.3V O/P 4.5-60V Power |
Evkit for 4.5-60V High Voltage | Analog Devices |
Evaluation Board, Dual Sync Buck Ctrl | Newark Electronics |
EVALUATION BOARD, DUAL SYNC BUCK CTRL | Farnell |
Where can I find additional details, specifications and documents for a MAX17558EVKIT# ?
Additional datasheets, footprints and schematics for MAX17558EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17558EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17558EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17558EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17558EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17558EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17558EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MAX17558EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17558EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX17558EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX17558EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.