Status: | Active |
---|---|
Series: | MAX17545 |
RoHS: | Unknown |
Reduces External Components and Total Cost No Schottky—Synchronous Operation Internal Compensation for Any Output Voltage Built-In Soft-Start All-Ceramic Capacitors, Compact Layout |
No Schottky—Synchronous Operation |
Internal Compensation for Any Output Voltage |
Built-In Soft-Start |
All-Ceramic Capacitors, Compact Layout |
Reduces Number of DC-DC Regulators to Stock Wide 4.5V to 42V Input Adjustable 0.9V to 0.9 x VIN Output 100kHz to 2.2MHz Adjustable Switching Frequency with External Synchronization |
Wide 4.5V to 42V Input |
Adjustable 0.9V to 0.9 x VIN Output |
100kHz to 2.2MHz Adjustable Switching Frequency with External Synchronization |
Reduces Power Dissipation Peak Efficiency > 90% PFM/DCM Enables Enhanced Light-load Efficiency 2.8µA Shutdown Current |
Peak Efficiency > 90% |
PFM/DCM Enables Enhanced Light-load Efficiency |
2.8µA Shutdown Current |
Operates Reliably in Adverse Industrial Environments Peak Current-Limit Protection Built-in Output Voltage Monitoring with Active-Low RESET Programmable EN/UVLO Threshold Monotonic Startup into Prebiased Load Overtemperature Protection High Industrial -40°C to +125°C Ambient Operating Temperature Range/-40°C to +150°C Junction Temperature Range |
Peak Current-Limit Protection |
Built-in Output Voltage Monitoring with Active-Low RESET |
Programmable EN/UVLO Threshold |
Monotonic Startup into Prebiased Load |
Overtemperature Protection |
High Industrial -40°C to +125°C Ambient Operating Temperature Range/-40°C to +150°C Junction Temperature Range |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 42 |
VOUT1 (V) (min) | 0.9 |
VOUT1 (V) (max) | 36 |
IOUT1 (A) (max) | 1.7 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2200 |
Design Tools | EE-Sim |
Package/Pins | TQFN-CU/20 |
BudgetaryPrice (See Notes) | 1.83 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17545 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board MAX17545 |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Sync Buck Conv Open-drain Active-low Reset POL Application 1.7A/3.3V O/P 450kHz Freq 5-42V Pwr |
Evaluation Board, Sync Buck Converter | Newark Electronics |
EVALUATION BOARD, SYNC BUCK CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX17545EVKITA# ?
Additional datasheets, footprints and schematics for MAX17545EVKITA# are listed on our Part Details page. You can also find images and similar parts to MAX17545EVKITA# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17545EVKITA# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17545EVKITA# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17545EVKITA# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17545EVKITA# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17545EVKITA# have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX17545EVKITA# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17545EVKITA# often in real-time on the comparison pages.
What if I can't find stock of MAX17545EVKITA# ?
You can fill out our help required form which you can use to request a quote for MAX17545EVKITA# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.